Weiler Abrasives 4" Double Row Knot Wire Cup Brush, Banded .020" Steel Fill, 5/8"-11 UNC Nut 12796

Description
Removable metal band around fill material to reduce the exposed trim length and light weight brush flaring Provides an extremely aggressive, controlled brushing action for the most severe applications Suitable for right angle grinder tool usage
Datasheet
Description
Removable metal band around fill material to reduce the exposed trim length and light weight brush flaring Provides an extremely aggressive, controlled brushing action for the most severe applications Suitable for right angle grinder tool usage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4
Cresco, PA, United States
4" Double Row Knot Wire Cup Brush, Banded .020" Steel Fill, 5/8"-11 UNC Nut
12796
4" Double Row Knot Wire Cup Brush, Banded .020" Steel Fill, 5/8"-11 UNC Nut 12796
Removable metal band around fill material to reduce the exposed trim length and light weight brush flaring Provides an extremely aggressive, controlled brushing action for the most severe applications Suitable for right angle grinder tool usage
  • Removable metal band around fill material to reduce the exposed trim length and light weight brush flaring
  • Provides an extremely aggressive, controlled brushing action for the most severe applications
  • Suitable for right angle grinder tool usage
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 12796
Product Name 4" Double Row Knot Wire Cup Brush, Banded .020" Steel Fill, 5/8"-11 UNC Nut
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Steel; Metal Wire
Length 3.75 inch (95.25 mm)
Width 3.8 inch (96.52 mm)
Trim Length 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Abrasive Brushes - 1884135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Cup Brush
Outer / OD 2.95 inch (75 mm)
View Details
Wire Wheel Brush - 48-52-5010 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Brush Filament / Fill Material Metal Wire
View Details
Brass Tube Brushes - BTB Series - DME Company
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Molding Applications
View Details