Weiler Abrasives 4" Narrow Face Crimped Wire Wheel, .014" Steel Fill, 3/8"-24 UNF Nut 13078

Description
Crimped wire wheels with a threaded nut are intended for use primarily on small angle grinders Featuring Weiler's solid ring construction, these radial brushes are available in heat treated steel and type 302 stainless steel wire Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications 7/16 in T of face plate
Datasheet
Description
Crimped wire wheels with a threaded nut are intended for use primarily on small angle grinders Featuring Weiler's solid ring construction, these radial brushes are available in heat treated steel and type 302 stainless steel wire Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications 7/16 in T of face plate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4
Cresco, PA, United States
4" Narrow Face Crimped Wire Wheel, .014" Steel Fill, 3/8"-24 UNF Nut
13078
4" Narrow Face Crimped Wire Wheel, .014" Steel Fill, 3/8"-24 UNF Nut 13078
Crimped wire wheels with a threaded nut are intended for use primarily on small angle grinders Featuring Weiler's solid ring construction, these radial brushes are available in heat treated steel and type 302 stainless steel wire Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications 7/16 in T of face plate
  • Crimped wire wheels with a threaded nut are intended for use primarily on small angle grinders
  • Featuring Weiler's solid ring construction, these radial brushes are available in heat treated steel and type 302 stainless steel wire
  • Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications
  • 7/16 in T of face plate
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 13078
Product Name 4" Narrow Face Crimped Wire Wheel, .014" Steel Fill, 3/8"-24 UNF Nut
Brush Filament / Fill Material Steel; Metal Wire
Length 3.95 inch (100 mm)
Width 4 inch (102 mm)
Trim Length 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Brushes - 218570 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Plastic
Features Antistatic
View Details
High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details
4
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Steel; Metal Wire
Length 3.55 inch (90.17 mm)
View Details