13156 -- 3-1/2" SINGLE ROW KNOT WIRE CUP BRUSH, .023" STEEL FILL, 5/8"-11 UNC NUT
Weiler Abrasives
3-1/2" Single Row Knot Wire Cup Brush, .023" Steel Fill, 5/8"-11 UNC Nut
13156
Description
Provides Heavy-Duty Brushing Action with Some Flexibility
Ideal for Demanding Cleaning Applications on Relatively Flat Surfaces
Description
Provides Heavy-Duty Brushing Action with Some Flexibility
Ideal for Demanding Cleaning Applications on Relatively Flat Surfaces
Datasheet
Suppliers
3-1/2" Single Row Knot Wire Cup Brush, .023" Steel Fill, 5/8"-11 UNC Nut
13156
Provides Heavy-Duty Brushing Action with Some Flexibility
Ideal for Demanding Cleaning Applications on Relatively Flat Surfaces
- Provides Heavy-Duty Brushing Action with Some Flexibility
- Ideal for Demanding Cleaning Applications on Relatively Flat Surfaces
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
13156 |
|
Product Name
|
3-1/2" Single Row Knot Wire Cup Brush, .023" Steel Fill, 5/8"-11 UNC Nut |
|
Specific Product Type / Shape
|
Cup Brush
|
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
3.6 inch (91.44 mm)
|
|
Width
|
3.6 inch (91.44 mm)
|
|
Trim Length
|
0.8750 inch (22.22 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Cup Brush
Outer / OD
3.94 inch (100 mm)
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
6000 to 15000 rpm
View Details
Specific Product Type / Shape
Other Type / Shape; Eraser
Brush Filament / Fill Material
Stainless Steel; Brass / Bronze; Metal Wire; Synthetic Filament; Specialty Blend / Other; Nylon, FybRglass®
Applications
Cleaning and Surface Conditioning
View Details
Specific Product Type / Shape
Strip Brush
Brush Filament / Fill Material
Natural Bristle / Hair; Straw
Length
8 inch (203 mm)
View Details