Weiler Abrasives 1-1/4" Wide Face Stem-Mounted Crimped Wire Wheel, .008" Steel Fill, 1/4" Stem 17601

Description
Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
Datasheet
Description
Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-1/4
Cresco, PA, United States
1-1/4" Wide Face Stem-Mounted Crimped Wire Wheel, .008" Steel Fill, 1/4" Stem
17601
1-1/4" Wide Face Stem-Mounted Crimped Wire Wheel, .008" Steel Fill, 1/4" Stem 17601
Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
  • Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications
  • Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders
  • Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush
  • Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 17601
Product Name 1-1/4" Wide Face Stem-Mounted Crimped Wire Wheel, .008" Steel Fill, 1/4" Stem
Brush Filament / Fill Material Steel; Metal Wire
Length 1.2 inch (30.48 mm)
Width 1.25 inch (31.75 mm)
Trim Length 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Brushes -  - Norton Abrasives
Norton Abrasives
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 20000 rpm
View Details
Abrasive Brushes - 2215894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Rotary Speed 2500 rpm
Outer / OD 2.56 inch (65 mm)
View Details
Angled & Irregular Shaped Brushes -  - Ultrafab, Inc.
Specs
Specific Product Type / Shape Angled Taper / Sash Brush; Glue / Adhesive
Brush Filament / Fill Material Synthetic Filament
Features UV Resistant
View Details
Dual Manufacturing Co., Inc.
View Details