Weiler Abrasives Roughneck 7" Root Pass Weld Cleaning Brush, .020" Steel Wire Fill, 5/8"-11 UNC Nut, Retail Pack 09000P

Description
The standard for high performance weld cleaning brushes Narrow face brushes are suitable for cleaning root and hot passes and reaching into corners Wider face wheels can be used for cleaning filler and cap passes as well as for other surface prep and cleaning applications 7/16 in T at plate Maximum impact action for fast removal of slag, spatter, oxidation as well as other surface prep and cleaning applications.
Datasheet
Description
The standard for high performance weld cleaning brushes Narrow face brushes are suitable for cleaning root and hot passes and reaching into corners Wider face wheels can be used for cleaning filler and cap passes as well as for other surface prep and cleaning applications 7/16 in T at plate Maximum impact action for fast removal of slag, spatter, oxidation as well as other surface prep and cleaning applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Roughneck 7
Cresco, PA, United States
Roughneck 7" Root Pass Weld Cleaning Brush, .020" Steel Wire Fill, 5/8"-11 UNC Nut, Retail Pack
09000P
Roughneck 7" Root Pass Weld Cleaning Brush, .020" Steel Wire Fill, 5/8"-11 UNC Nut, Retail Pack 09000P
The standard for high performance weld cleaning brushes Narrow face brushes are suitable for cleaning root and hot passes and reaching into corners Wider face wheels can be used for cleaning filler and cap passes as well as for other surface prep and cleaning applications 7/16 in T at plate Maximum impact action for fast removal of slag, spatter, oxidation as well as other surface prep and cleaning applications.
  • The standard for high performance weld cleaning brushes
  • Narrow face brushes are suitable for cleaning root and hot passes and reaching into corners
  • Wider face wheels can be used for cleaning filler and cap passes as well as for other surface prep and cleaning applications
  • 7/16 in T at plate
  • Maximum impact action for fast removal of slag, spatter, oxidation as well as other surface prep and cleaning applications.
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 09000P
Product Name Roughneck 7" Root Pass Weld Cleaning Brush, .020" Steel Wire Fill, 5/8"-11 UNC Nut, Retail Pack
Brush Filament / Fill Material Steel; Metal Wire
Length 6.8 inch (173 mm)
Width 6.8 inch (173 mm)
Trim Length 1.12 inch (28.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Wire Brushes - 2874404 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Abrasive Filament; Brass / Bronze; Metal Wire; Specialty Blend / Other; Brass
Applications General Cleaning, Engineering, Rust Remover
View Details
Wire Wheel Brush - 48-52-1335 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
Applications Cleaning and Surface Conditioning
View Details
Barrel Brushes -  - DME Company
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Cleaning and Surface Conditioning; Molding Applications
View Details