Weiler Abrasives 3-1/2" Crimped Wire Cup Brush, .014" Steel Fill, M10x1.50 Nut 13176

Description
Solid ring construction for high performance and long-life Provide very flexible brushing action and the most consistent performance for demanding light duty cleaning applications Feature a threaded nut for use on angle grinders For light to medium duty, general purpose applications
Datasheet
Description
Solid ring construction for high performance and long-life Provide very flexible brushing action and the most consistent performance for demanding light duty cleaning applications Feature a threaded nut for use on angle grinders For light to medium duty, general purpose applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-1/2
Cresco, PA, United States
3-1/2" Crimped Wire Cup Brush, .014" Steel Fill, M10x1.50 Nut
13176
3-1/2" Crimped Wire Cup Brush, .014" Steel Fill, M10x1.50 Nut 13176
Solid ring construction for high performance and long-life Provide very flexible brushing action and the most consistent performance for demanding light duty cleaning applications Feature a threaded nut for use on angle grinders For light to medium duty, general purpose applications
  • Solid ring construction for high performance and long-life
  • Provide very flexible brushing action and the most consistent performance for demanding light duty cleaning applications
  • Feature a threaded nut for use on angle grinders
  • For light to medium duty, general purpose applications
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 13176
Product Name 3-1/2" Crimped Wire Cup Brush, .014" Steel Fill, M10x1.50 Nut
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Steel; Metal Wire
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Trim Length 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stringer Bead Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 4500 to 20000 rpm
View Details
Paint Brushes - 2009219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
Width 2.95 inch (75 mm)
View Details
Bore-Rx 1
Specs
Brush Filament / Fill Material Steel; Metal Wire
Length 0.9500 inch (24.13 mm)
Width 4.9 inch (124 mm)
View Details
Thread Cleaning Brushes - TCS Series - DME Company
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Molding Applications
View Details