10012 -- 1" CRIMPED WIRE END BRUSH, .020" STEEL FILL
Weiler Abrasives
1" Crimped Wire End Brush, .020" Steel Fill
10012
Description
A solid end construction
Very flexible brushing action
Ideal for More Demanding Light-Duty Cleaning Applications in Corners and Hard-To-Reach Areas
Description
A solid end construction
Very flexible brushing action
Ideal for More Demanding Light-Duty Cleaning Applications in Corners and Hard-To-Reach Areas
Datasheet
Suppliers
1" Crimped Wire End Brush, .020" Steel Fill
10012
A solid end construction
Very flexible brushing action
Ideal for More Demanding Light-Duty Cleaning Applications in Corners and Hard-To-Reach Areas
- A solid end construction
- Very flexible brushing action
- Ideal for More Demanding Light-Duty Cleaning Applications in Corners and Hard-To-Reach Areas
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
10012 |
|
Product Name
|
1" Crimped Wire End Brush, .020" Steel Fill |
|
Specific Product Type / Shape
|
End Brush
|
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
1.2 inch (30.48 mm)
|
|
Width
|
1.1 inch (27.94 mm)
|
|
Trim Length
|
1.12 inch (28.57 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
6500 to 13000 rpm
View Details
Brush Filament / Fill Material
Stainless Steel; Specialty Blend / Other; Stainless Steel
Outer / OD
2.76 inch (70 mm)
View Details
Specific Product Type / Shape
Other Type / Shape; Static Elimination Brush; Pad or Block
Brush Filament / Fill Material
Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features
Static Dissapative; Antistatic
View Details