10008V -- 3/4" CRIMPED WIRE END BRUSH, .020" STEEL FILL, VENDING READY
Weiler Abrasives
3/4" Crimped Wire End Brush, .020" Steel Fill, Vending Ready
10008V
Description
A solid end construction
Very flexible brushing action
Ideal for More Demanding Light-Duty Cleaning Applications in Corners and Hard-To-Reach Areas
Description
A solid end construction
Very flexible brushing action
Ideal for More Demanding Light-Duty Cleaning Applications in Corners and Hard-To-Reach Areas
Datasheet
Suppliers
3/4" Crimped Wire End Brush, .020" Steel Fill, Vending Ready
10008V
A solid end construction
Very flexible brushing action
Ideal for More Demanding Light-Duty Cleaning Applications in Corners and Hard-To-Reach Areas
- A solid end construction
- Very flexible brushing action
- Ideal for More Demanding Light-Duty Cleaning Applications in Corners and Hard-To-Reach Areas
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
10008V |
|
Product Name
|
3/4" Crimped Wire End Brush, .020" Steel Fill, Vending Ready |
|
Specific Product Type / Shape
|
End Brush
|
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
2.5 inch (63.5 mm)
|
|
Width
|
1.15 inch (29.21 mm)
|
|
Trim Length
|
0.8750 inch (22.22 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Steel; Specialty Blend / Other; Steel
Rotary Speed
6000 rpm
Outer / OD
5.91 inch (150 mm)
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
12500 to 15000 rpm
View Details
Specific Product Type / Shape
Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material
Metal Wire
Width
0.9843 to ? inch (25 to ? mm)
View Details
Specific Product Type / Shape
Scrub / Washout; Strip Brush
Brush Filament / Fill Material
Synthetic Filament; Nylon
Length
11 inch (279 mm)
View Details