Weiler Abrasives 1/2" Knot Wire End Brush, .014" Steel Fill 10217

Description
Hollow end and heavy duty brushing action with some flexibility Rugged knot-type construction provides aggressive, high impact action Ideal for more demanding cleaning applications in recessed areas For use with die grinder and right angle air die grinder power tools
Datasheet
Description
Hollow end and heavy duty brushing action with some flexibility Rugged knot-type construction provides aggressive, high impact action Ideal for more demanding cleaning applications in recessed areas For use with die grinder and right angle air die grinder power tools
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/2
Cresco, PA, United States
1/2" Knot Wire End Brush, .014" Steel Fill
10217
1/2" Knot Wire End Brush, .014" Steel Fill 10217
Hollow end and heavy duty brushing action with some flexibility Rugged knot-type construction provides aggressive, high impact action Ideal for more demanding cleaning applications in recessed areas For use with die grinder and right angle air die grinder power tools
  • Hollow end and heavy duty brushing action with some flexibility
  • Rugged knot-type construction provides aggressive, high impact action
  • Ideal for more demanding cleaning applications in recessed areas
  • For use with die grinder and right angle air die grinder power tools
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 10217
Product Name 1/2" Knot Wire End Brush, .014" Steel Fill
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Steel; Metal Wire
Length 2.8 inch (71.12 mm)
Width 0.8500 inch (21.59 mm)
Trim Length 1.12 inch (28.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Brushes - 2755479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Abrasive Filament; Steel; Metal Wire; Specialty Blend / Other; Steel
Applications Heavy Duty Cleaning
View Details
Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
Fine Brass Refill - IA0101 - Eraser Company, Inc.
Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Eraser
Brush Filament / Fill Material Brass / Bronze; Metal Wire
Applications Cleaning and Surface Conditioning
View Details
Pile/Napping Brush - 9475 - Braun Brush Co.
Specs
Specific Product Type / Shape Strip Brush
Brush Filament / Fill Material Synthetic Filament; Nylon
Width 19 inch (483 mm)
View Details