14026 -- 4" CRIMPED WIRE CUP BRUSH, .014" STEEL FILL, 5/8"-11 UNC NUT
Weiler Abrasives
4" Crimped Wire Cup Brush, .014" Steel Fill, 5/8"-11 UNC Nut
14026
Description
For Light to Medium Duty, General Purpose Applications
Description
For Light to Medium Duty, General Purpose Applications
Datasheet
Suppliers
4" Crimped Wire Cup Brush, .014" Steel Fill, 5/8"-11 UNC Nut
14026
For Light to Medium Duty, General Purpose Applications
- For Light to Medium Duty, General Purpose Applications
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
14026 |
|
Product Name
|
4" Crimped Wire Cup Brush, .014" Steel Fill, 5/8"-11 UNC Nut |
|
Specific Product Type / Shape
|
Cup Brush
|
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
3.5 inch (88.9 mm)
|
|
Width
|
3.5 inch (88.9 mm)
|
|
Trim Length
|
1.38 inch (34.92 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rotary Speed
12500 rpm
Outer / OD
3.94 inch (100 mm)
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
6000 to 13000 rpm
View Details
DEWALT Industrial Tool Co.
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
View Details