13281 -- 2-3/4" SINGLE ROW KNOT WIRE CUP BRUSH, .020" STEEL FILL, M10X1.25 NUT
Weiler Abrasives
2-3/4" Single Row Knot Wire Cup Brush, .020" Steel Fill, M10x1.25 Nut
13281
Description
Provides Heavy-Duty Brushing Action with Some Flexibility
Ideal for Demanding Cleaning Applications on Relatively Flat Surfaces
Description
Provides Heavy-Duty Brushing Action with Some Flexibility
Ideal for Demanding Cleaning Applications on Relatively Flat Surfaces
Datasheet
Suppliers
2-3/4" Single Row Knot Wire Cup Brush, .020" Steel Fill, M10x1.25 Nut
13281
Provides Heavy-Duty Brushing Action with Some Flexibility
Ideal for Demanding Cleaning Applications on Relatively Flat Surfaces
- Provides Heavy-Duty Brushing Action with Some Flexibility
- Ideal for Demanding Cleaning Applications on Relatively Flat Surfaces
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
13281 |
|
Product Name
|
2-3/4" Single Row Knot Wire Cup Brush, .020" Steel Fill, M10x1.25 Nut |
|
Specific Product Type / Shape
|
Cup Brush
|
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
2.75 inch (69.85 mm)
|
|
Width
|
2.7 inch (68.58 mm)
|
|
Trim Length
|
1 inch (25.4 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
End Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
20000 rpm
View Details
Brush Filament / Fill Material
Specialty Blend / Other; Pet
Applications
Commercial, industrial
View Details
Specific Product Type / Shape
Strip Brush
Brush Filament / Fill Material
Metal Wire; Cadmium Plated
Applications
Cleaning and Surface Conditioning
View Details
Walter Surface Technologies
Specific Product Type / Shape
Other Type / Shape; Cup Brush
Brush Filament / Fill Material
Metal Wire
Width
3 to 5 inch (76.2 to 127 mm)
View Details