Weiler Abrasives 2-3/4" Single Row Knot Wire Cup Brush, Banded, .014" Steel Fill, 5/8"-11 UNC Nut 13300

Description
Removable metal band around fill material to reduce the exposed trim length and light weight brush flaring at operating speed Provides a very aggressive, controlled brushing action Suitable for right angle grinder tool usage
Description
Removable metal band around fill material to reduce the exposed trim length and light weight brush flaring at operating speed Provides a very aggressive, controlled brushing action Suitable for right angle grinder tool usage

Suppliers

Company
Product
Description
Supplier Links
2-3/4
Cresco, PA, United States
2-3/4" Single Row Knot Wire Cup Brush, Banded, .014" Steel Fill, 5/8"-11 UNC Nut
13300
2-3/4" Single Row Knot Wire Cup Brush, Banded, .014" Steel Fill, 5/8"-11 UNC Nut 13300
Removable metal band around fill material to reduce the exposed trim length and light weight brush flaring at operating speed Provides a very aggressive, controlled brushing action Suitable for right angle grinder tool usage
  • Removable metal band around fill material to reduce the exposed trim length and light weight brush flaring at operating speed
  • Provides a very aggressive, controlled brushing action
  • Suitable for right angle grinder tool usage
Supplier's Site

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 13300
Product Name 2-3/4" Single Row Knot Wire Cup Brush, Banded, .014" Steel Fill, 5/8"-11 UNC Nut
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Steel; Metal Wire
Length 2.7 inch (68.58 mm)
Width 2.65 inch (67.31 mm)
Trim Length 0.6250 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crimped Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 4500 to 6500 rpm
View Details
Paint Brushes - 2878107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Brush Filament / Fill Material Specialty Blend / Other; Polyester
View Details
Wire Wheel Brushes for Angle Grinders - C1270 - Flexovit USA, Inc.
Specs
Brush Filament / Fill Material Steel; Metal Wire
Width 0.2500 inch (6.35 mm)
Rotary Speed 12000 rpm
View Details
4" x M10-1.25 HP .020 Carbon Cable Twist Wire Wheel - DW4935 - DEWALT Industrial Tool Co.
Specs
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Metal Wire
View Details