Weiler Abrasives 1" Banded Crimped Wire End Brush, .006" Stainless Steel Fill 11114

Description
A pair of bands around the fill to reduce the exposed trim length and light weight brush flaring at operating speed Provides an aggressive, controlled brushing action For use with die grinder and right angle air die grinder power tools
Datasheet
Description
A pair of bands around the fill to reduce the exposed trim length and light weight brush flaring at operating speed Provides an aggressive, controlled brushing action For use with die grinder and right angle air die grinder power tools
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1
Cresco, PA, United States
1" Banded Crimped Wire End Brush, .006" Stainless Steel Fill
11114
1" Banded Crimped Wire End Brush, .006" Stainless Steel Fill 11114
A pair of bands around the fill to reduce the exposed trim length and light weight brush flaring at operating speed Provides an aggressive, controlled brushing action For use with die grinder and right angle air die grinder power tools
  • A pair of bands around the fill to reduce the exposed trim length and light weight brush flaring at operating speed
  • Provides an aggressive, controlled brushing action
  • For use with die grinder and right angle air die grinder power tools
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 11114
Product Name 1" Banded Crimped Wire End Brush, .006" Stainless Steel Fill
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Length 2.65 inch (67.31 mm)
Width 1.15 inch (29.21 mm)
Trim Length 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 2009212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
Width 1.97 inch (50 mm)
View Details
High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details
Wire Stripping Wheel - AC1221 - Eraser Company, Inc.
Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Metal Wire
Width 0.9843 to ? inch (25 to ? mm)
View Details