13106V -- STANDARD TWIST KNOT WIRE WHEEL 4", .014" STEEL FILL, 5/8"-11 UNC NUT, VENDING READY
Weiler Abrasives
Standard Twist Knot Wire Wheel 4", .014" Steel Fill, 5/8"-11 UNC Nut, Vending Ready
13106V
Description
Provide heavy-duty brushing action on somewhat irregular surfaces.
Description
Provide heavy-duty brushing action on somewhat irregular surfaces.
Suppliers
Standard Twist Knot Wire Wheel 4", .014" Steel Fill, 5/8"-11 UNC Nut, Vending Ready
13106V
Provide heavy-duty brushing action on somewhat irregular surfaces.
- Provide heavy-duty brushing action on somewhat irregular surfaces.
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
13106V |
|
Product Name
|
Standard Twist Knot Wire Wheel 4", .014" Steel Fill, 5/8"-11 UNC Nut, Vending Ready |
|
Specific Product Type / Shape
|
Internal / Twisted-in-Wire (Tube / Bore)
|
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
3.85 inch (97.79 mm)
|
|
Width
|
3.85 inch (97.79 mm)
|
|
Trim Length
|
0.8750 inch (22.22 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Artist (Detail, Forensic)
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Synthetic
View Details
Specific Product Type / Shape
End Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
20000 rpm
View Details
Brush Filament / Fill Material
Metal Wire
Length
14 inch (356 mm)
View Details
Specific Product Type / Shape
Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material
Synthetic Filament; FybRglass®
Applications
Wire Stripping
View Details