Weiler Abrasives 1-1/8" Knot Wire End Brush, .020" Steel Fill, Retail Pack 10028P

Description
Rugged knot-type construction provides aggressive, high impact action Hollow end and heavy duty brushing action with some flexibility Ideal for more demanding cleaning applications in recessed areas For use with die grinder and right angle air die grinder power tools
Datasheet
Description
Rugged knot-type construction provides aggressive, high impact action Hollow end and heavy duty brushing action with some flexibility Ideal for more demanding cleaning applications in recessed areas For use with die grinder and right angle air die grinder power tools
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-1/8
Cresco, PA, United States
1-1/8" Knot Wire End Brush, .020" Steel Fill, Retail Pack
10028P
1-1/8" Knot Wire End Brush, .020" Steel Fill, Retail Pack 10028P
Rugged knot-type construction provides aggressive, high impact action Hollow end and heavy duty brushing action with some flexibility Ideal for more demanding cleaning applications in recessed areas For use with die grinder and right angle air die grinder power tools
  • Rugged knot-type construction provides aggressive, high impact action
  • Hollow end and heavy duty brushing action with some flexibility
  • Ideal for more demanding cleaning applications in recessed areas
  • For use with die grinder and right angle air die grinder power tools
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 10028P
Product Name 1-1/8" Knot Wire End Brush, .020" Steel Fill, Retail Pack
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Steel; Metal Wire
Length 2.55 inch (64.77 mm)
Width 1.1 inch (27.94 mm)
Trim Length 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1884126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 4500 rpm
View Details
High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Tube Brush Series #85 - 85-AY1500 - MicroGroup
Specs
Specific Product Type / Shape Cylinder / Roller Brush
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Nylon
Length 6.5 inch (165 mm)
View Details
Coarse Brass Refill - IA0370 - Eraser Company, Inc.
Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Eraser
Brush Filament / Fill Material Brass / Bronze; Metal Wire
Applications Coarser filaments or grit sizes; Cleaning and Surface Conditioning
View Details