Weiler Abrasives 1-1/2" Small Diameter Crimped Wire Wheel, .008" Steel Fill, 3/8" Arbor Hole 15312

Description
Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Weiler's small diameter crimped wire wheels feature a plain arbor hole for use on a variety of portable tools and stationary machines Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
Datasheet
Description
Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Weiler's small diameter crimped wire wheels feature a plain arbor hole for use on a variety of portable tools and stationary machines Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-1/2
Cresco, PA, United States
1-1/2" Small Diameter Crimped Wire Wheel, .008" Steel Fill, 3/8" Arbor Hole
15312
1-1/2" Small Diameter Crimped Wire Wheel, .008" Steel Fill, 3/8" Arbor Hole 15312
Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Weiler's small diameter crimped wire wheels feature a plain arbor hole for use on a variety of portable tools and stationary machines Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
  • Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications
  • For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes
  • Weiler's small diameter crimped wire wheels feature a plain arbor hole for use on a variety of portable tools and stationary machines
  • Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 15312
Product Name 1-1/2" Small Diameter Crimped Wire Wheel, .008" Steel Fill, 3/8" Arbor Hole
Brush Filament / Fill Material Steel; Metal Wire
Length 1.45 inch (36.83 mm)
Width 1.45 inch (36.83 mm)
Trim Length 0.4375 inch (11.11 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
Wire Brushes - 822608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Abrasive Filament; Steel; Metal Wire; Specialty Blend / Other; Steel
Applications Engineering, general cleaning, rust remover
View Details
Tube Type Brushing Tools, Tube Type Tools—Standard, Silicon Carbide Grit - 0807600 - Abtex Corporation
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Length 4 inch (102 mm)
Trim Length 1.5 inch (38.1 mm)
View Details
Wire Brushers, Knot Cup - 743223-A - Makita USA, Inc.
Specs
Specific Product Type / Shape Cup Brush
Rotary Speed 14000 rpm
Applications Dry
View Details