Weiler Abrasives 2-1/2" Narrow Face Stem-Mounted Crimped Wire Wheel, .006" Steel Fill, 1/4" Stem 17612

Description
Provide a Very Flexible Brushing Action Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
Datasheet
Description
Provide a Very Flexible Brushing Action Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-1/2
Cresco, PA, United States
2-1/2" Narrow Face Stem-Mounted Crimped Wire Wheel, .006" Steel Fill, 1/4" Stem
17612
2-1/2" Narrow Face Stem-Mounted Crimped Wire Wheel, .006" Steel Fill, 1/4" Stem 17612
Provide a Very Flexible Brushing Action Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
  • Provide a Very Flexible Brushing Action
  • Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders
  • Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush
  • Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 17612
Product Name 2-1/2" Narrow Face Stem-Mounted Crimped Wire Wheel, .006" Steel Fill, 1/4" Stem
Brush Filament / Fill Material Steel; Metal Wire
Length 2.5 inch (63.5 mm)
Width 2.5 inch (63.5 mm)
Trim Length 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1884132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Stainless Steel; Specialty Blend / Other; Stainless Steel
Rotary Speed 4500 rpm
Outer / OD 3.94 inch (100 mm)
View Details
Crimped Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 6000 to 13000 rpm
View Details
Silicon Carbide Rectangular Filament, V Tuft -- Disc Brush - 0643600 - Abtex Corporation
Specs
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Abrasive Filament
Rotary Speed 1340 rpm
View Details
BR/1F Eraser Fine Stick Brush - AA0029 - Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Stick Brush, Eraser; Artist (Detail, Forensic)
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Length 5.5 inch (140 mm)
View Details