Weiler Abrasives 3" Narrow Face Stem-Mounted Crimped Wire Wheel, .014" Stainless Steel Fill, 1/4" Stem 17618

Description
Provide a Very Flexible Brushing Action Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
Datasheet
Description
Provide a Very Flexible Brushing Action Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3
Cresco, PA, United States
3" Narrow Face Stem-Mounted Crimped Wire Wheel, .014" Stainless Steel Fill, 1/4" Stem
17618
3" Narrow Face Stem-Mounted Crimped Wire Wheel, .014" Stainless Steel Fill, 1/4" Stem 17618
Provide a Very Flexible Brushing Action Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
  • Provide a Very Flexible Brushing Action
  • Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders
  • Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush
  • Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 17618
Product Name 3" Narrow Face Stem-Mounted Crimped Wire Wheel, .014" Stainless Steel Fill, 1/4" Stem
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Length 2.95 inch (74.93 mm)
Width 2.95 inch (74.93 mm)
Trim Length 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Brushes - 1314708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Abrasive Filament; Steel; Metal Wire; Specialty Blend / Other; Steel
Width 0.4724 inch (12 mm)
Applications Cleaning and Surface Conditioning; Surface preparation
View Details
High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
1" x 1/4" XP .020 Carbon Crimp Wire End Brush - DW49051 - DEWALT Industrial Tool Co.
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Metal Wire
View Details