14300 -- 1 3/4" CRIMPED WIRE UTILITY CUP BRUSH .006" STEEL FILL, 1/4" STEM
Weiler Abrasives
1 3/4" Crimped Wire Utility Cup Brush .006" Steel Fill, 1/4" Stem
14300
Description
For Light to Medium Duty, General Purpose Applications
Description
For Light to Medium Duty, General Purpose Applications
Suppliers
1 3/4" Crimped Wire Utility Cup Brush .006" Steel Fill, 1/4" Stem
14300
For Light to Medium Duty, General Purpose Applications
- For Light to Medium Duty, General Purpose Applications
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
14300 |
|
Product Name
|
1 3/4" Crimped Wire Utility Cup Brush .006" Steel Fill, 1/4" Stem |
|
Specific Product Type / Shape
|
Cup Brush
|
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
2.15 inch (54.61 mm)
|
|
Width
|
1.8 inch (45.72 mm)
|
|
Trim Length
|
0.7500 inch (19.05 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
6000 to 15000 rpm
View Details
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Synthetic
Width
0.9843 inch (25 mm)
View Details
Specific Product Type / Shape
Other Type / Shape; Disc Brush
Brush Filament / Fill Material
Abrasive Filament
Trim Length
1.5 inch (38.1 mm)
View Details
Specific Product Type / Shape
Disc Brush
Rotary Speed
12500 rpm
Applications
Dry
View Details