13150 -- 3-1/2" SINGLE ROW KNOT WIRE CUP BRUSH, .023" STEEL FILL, M10X1.25 NUT
Weiler Abrasives
3-1/2" Single Row Knot Wire Cup Brush, .023" Steel Fill, M10x1.25 Nut
13150
Description
Provides Heavy-Duty Brushing Action with Some Flexibility
Ideal for Demanding Cleaning Applications on Relatively Flat Surfaces
Description
Provides Heavy-Duty Brushing Action with Some Flexibility
Ideal for Demanding Cleaning Applications on Relatively Flat Surfaces
Datasheet
Suppliers
3-1/2" Single Row Knot Wire Cup Brush, .023" Steel Fill, M10x1.25 Nut
13150
Provides Heavy-Duty Brushing Action with Some Flexibility
Ideal for Demanding Cleaning Applications on Relatively Flat Surfaces
- Provides Heavy-Duty Brushing Action with Some Flexibility
- Ideal for Demanding Cleaning Applications on Relatively Flat Surfaces
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
13150 |
|
Product Name
|
3-1/2" Single Row Knot Wire Cup Brush, .023" Steel Fill, M10x1.25 Nut |
|
Specific Product Type / Shape
|
Cup Brush
|
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
3.6 inch (91.44 mm)
|
|
Width
|
3.5 inch (88.9 mm)
|
|
Trim Length
|
0.8750 inch (22.22 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Specialty Blend / Other; Pp
Length
37.01 inch (940 mm)
Applications
All industries
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
6000 to 13000 rpm
View Details
Specific Product Type / Shape
Other Type / Shape; Eraser; Artist (Detail, Forensic)
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; FybRglass®
Applications
Finer or softer grits or filaments; Cleaning and Surface Conditioning
View Details
Specific Product Type / Shape
Plater Brush
Brush Filament / Fill Material
Coated Sponge or Foam
Width
3 inch (76.2 mm)
View Details