Weiler Abrasives 1" Banded Crimped Wire End Brush, .0104" Steel Fill 11105

Description
Feature a solid end construction Feature a pair of bands around the fill to reduce the exposed trim length and light weight brush flaring at operating speed to provide an aggressive, controlled brushing action For use with die grinders, right angle grinders Provides an aggressive, controlled brushing action A Pair of Bands Around the Fill to Reduce the Exposed Trim Length and Limit Brush Flaring at Operating Speed Provides an aggressive, controlled brushing action
Datasheet
Description
Feature a solid end construction Feature a pair of bands around the fill to reduce the exposed trim length and light weight brush flaring at operating speed to provide an aggressive, controlled brushing action For use with die grinders, right angle grinders Provides an aggressive, controlled brushing action A Pair of Bands Around the Fill to Reduce the Exposed Trim Length and Limit Brush Flaring at Operating Speed Provides an aggressive, controlled brushing action
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1
Cresco, PA, United States
1" Banded Crimped Wire End Brush, .0104" Steel Fill
11105
1" Banded Crimped Wire End Brush, .0104" Steel Fill 11105
Feature a solid end construction Feature a pair of bands around the fill to reduce the exposed trim length and light weight brush flaring at operating speed to provide an aggressive, controlled brushing action For use with die grinders, right angle grinders Provides an aggressive, controlled brushing action A Pair of Bands Around the Fill to Reduce the Exposed Trim Length and Limit Brush Flaring at Operating Speed Provides an aggressive, controlled brushing action
  • Feature a solid end construction
  • Feature a pair of bands around the fill to reduce the exposed trim length and light weight brush flaring at operating speed to provide an aggressive, controlled brushing action
  • For use with die grinders, right angle grinders
  • Provides an aggressive, controlled brushing action
  • A Pair of Bands Around the Fill to Reduce the Exposed Trim Length and Limit Brush Flaring at Operating Speed
  • Provides an aggressive, controlled brushing action
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 11105
Product Name 1" Banded Crimped Wire End Brush, .0104" Steel Fill
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Steel; Metal Wire
Length 1.45 inch (36.83 mm)
Width 2.7 inch (68.58 mm)
Trim Length 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Dust Pans & Brushes - 1462773 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Pp
Length 37.01 inch (940 mm)
Applications All industries
View Details
End Brushes -  - Norton Abrasives
Norton Abrasives
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 20000 rpm
View Details
3-1/2
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Steel; Metal Wire
Length 3.55 inch (90.17 mm)
View Details
Cleaning Brush - 11599 - Qosina Corp.
Specs
Specific Product Type / Shape Other Type / Shape; Cleaning Brush; Scrub / Washout
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details