Weiler Abrasives Crimped Wire End Brush 3/4", .006" Stainless Steel Fill 10017

Description
A solid end construction Very flexible brushing action Ideal for More Demanding Light-Duty Cleaning Applications in Corners and Hard-To-Reach Areas Color-coded black for easy identification, even during operation
Datasheet
Description
A solid end construction Very flexible brushing action Ideal for More Demanding Light-Duty Cleaning Applications in Corners and Hard-To-Reach Areas Color-coded black for easy identification, even during operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire End Brush 3/4
Cresco, PA, United States
Crimped Wire End Brush 3/4", .006" Stainless Steel Fill
10017
Crimped Wire End Brush 3/4", .006" Stainless Steel Fill 10017
A solid end construction Very flexible brushing action Ideal for More Demanding Light-Duty Cleaning Applications in Corners and Hard-To-Reach Areas Color-coded black for easy identification, even during operation
  • A solid end construction
  • Very flexible brushing action
  • Ideal for More Demanding Light-Duty Cleaning Applications in Corners and Hard-To-Reach Areas
  • Color-coded black for easy identification, even during operation
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 10017
Product Name Crimped Wire End Brush 3/4", .006" Stainless Steel Fill
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Length 2.55 inch (64.77 mm)
Width 1.35 inch (34.29 mm)
Trim Length 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1884129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Stainless Steel; Specialty Blend / Other; Stainless Steel
Rotary Speed 18000 rpm
Outer / OD 1.57 inch (40 mm)
View Details
Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
6-1/2" x 5/8"-11 XP .020 Stainless Stringer Wire Wheel - DW49252 - DEWALT Industrial Tool Co.
Specs
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Metal Wire
View Details
Wire Brushes, Crimped - 743103-A - Makita USA, Inc.
Specs
Specific Product Type / Shape End Brush
Rotary Speed 22000 rpm
Applications Dry
View Details