Riedon, Inc. Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
• Resistances from 0.025Ohm to 10kOhms • Power Rating to 25Watt • Resistance Tolerances to ±1% • TCR to ±100ppm/K • Load Stability to 0.5% • TO-126 Housing (D-Pak) •
Resistances from 0.003 to 0.10Ohms Tolerance to ±0.1% TCR’s to ± 20 ppm/K ( Four Terminal Version ) For Current Sensing and Shunt Applications All Welded Construction Low Inductance (...
Resistances from 0.005 to 0.100Ohms Tolerance to ±1% Resistance Wire TCR: ± 20ppm/K For Current Sensing and Shunt Applications All Welded Construction Low Inductance ( <10nH ) Economical Bare Metal...
Resistances from 0.005 to 0.10Ohms Tolerance to ±1% Resistance Wire TCR: ± 20ppm/K For Current Sensing and Shunt Applications All Welded Construction Low Inductance ( <10nH ) Economical Bare Metal...
Resistances from 0.01 to 51K Ohms Power Rating to 20Watt Resistance Tolerances to ±0.05% TCR to ±5ppm/K TO-126 Housing Convenient SMD DPak Available Low Inductance ( <50nH )
Resistances from 0.02Ohm to 100kOhms Power Rating to 50Watt Resistance Tolerances to ±1% TCR to ±50ppm/K Load Stability to 0.5% TO-220 Housing Convenient SMD D2Pak Available
Resistances from 0.05Ohm to 100kOhms Power Rating to 100Watt Resistance Tolerances to ±1% TCR to ±100ppm/K Load Stability to 1% TO-218 (TO-247) Housing
Resistances from 0.05Ohm to 5MOhms Power Rating to 200Watt Resistance Tolerances to ±1% TCR to ±50ppm/K TO-227 (TO-238) Housing
Resistances from 1 Ohm to 3MOhms Power Rating 0.4Watts per Resistor Resistance Tolerances to ±0.05% Matched Tolerances to ±0.025% Temperature Coefficients to ±3ppm/K Economically Customized for Small Qty’s
Resistances from 1 to 10MOhms Power Rating 0.4 to 0.65Watts Resistance Tolerances to ±0.05% TCR’s to ±3ppm/K Very Low Inductance Matched Sets Available E192 Values in Stock
Resistances from 100kOhm to 33MOhms Power Rating to 0.5Watts Resistance Tolerances to ±1% Max. working voltage to 3500V
Resistances from 100Ohm to 100kOhms Power Rating 0.1Watts per Resistor Resistance Tolerances to ±0.1% Matched Tolerances to ±0.05% Temperature Coefficients to ±5ppm/K Very Low Noise and Inductance
Resistances from 100Ohm to 1kOhms Power Rating to 900Watt Resistance Tolerances to ±10% TCR to ±100ppm/K TO-227 (TO-238) Housing
Resistances from 1M to 10TOhms Power Rating 1 to 3Watts Resistance Tolerances to ± 0.25% TCR’s to ±25ppm/K Non-Magnetic High Value Thick Film Resistance Element
Resistances from 1M to 1TOhms Power Rating 0.5 to 2Watts Resistance Tolerances to ± 0.5% TCR’s to ±25ppm/K Non-Magnetic High Value Thick Film Resistance Element
Resistances from 200Ohms to 700MOhms Power Rating 0.7 to 17Watts Resistance Tolerances to ±1% Low TCR: ± 100ppm/K Standard Voltage Ratings to 48KV Non-Inductive Design SMD upon request
Fusible Resistor Resistances from 1 Ohm to 10K Ohms Power Rating 1 to 3 Watts Resistance Tolerances of +/-5% TCR: +/-250ppm/K Standard
Resistances from 0.1 Ohm to 10MOhms Power Rating to 3Watts Resistance Tolerances to +/-0.1% TCR's to +/-100ppm/K Convenient RN Type Package Styles
Resistances from 0.1Ohm to 10MOhms Power Rating to 3Watts Resistance Tolerances to +/-0.1% TCR's to +/-100ppm/K Convenient RN Type Package Styles
Resistances from 100k to 10T Ohms Power Rating 0.05 to 1.5 Watt Resistance Tolerances to +/- 0.25% TCR's to +/-25 ppm/K Non-Magnetic (contact PtAg) High Value Thick Film Resistance Element...
Resistances from 10M to 1T Ohms Power Rating 0.05 to 0.8 Watts Resistance Tolerances to +/- 0.25% TCR's to +/- 25 ppm/C Non-Magnetic High Value Thick Film Resistance Element Sizes,...
Resistances from 10Ohm to 1MOhms Power Rating to 2Watts Resistance Tolerances to +/-0.01% TCR's to +/-5ppm/C Convenient RN Type Package Styles Lower Tolerance Available on Request
Resistances from 10Ohm to 2MOhms Power Rating to 0.5 Watts Resistance Tolerances to +/-0.05% TCR's to +/-5ppm/K Convenient RN Type Package Styles
Resistances from 10Ohms to 10MOhms Power Rating to 1 Watt Resistance Tolerances to +/-0.1% TCR's to +/-50ppm/K Convenient RN Type Package Styles
Resistances from 50kOhm to 2GOhms Power Rating to 3Watts Resistance Tolerances to +/-0.5% Max. working voltage to 10000V Convenient RN Type Package Styles
TO-200 Housing Rated Power to 50 Watts Resistances from 0.01 to 51K Ohms High Stability Film Resistance Elements Resistance Tolerance to +/-0.05% Low Inductance ( <50nH )

<< Prev Next >>