Riedon, Inc. Leaded Resistor MSR-3

Description
Resistances from 0.005 to 0.100Ohms Tolerance to ±1% Resistance Wire TCR: ± 20ppm/K For Current Sensing and Shunt Applications All Welded Construction Low Inductance ( <10nH ) Economical Bare Metal Element
Description
Resistances from 0.005 to 0.100Ohms Tolerance to ±1% Resistance Wire TCR: ± 20ppm/K For Current Sensing and Shunt Applications All Welded Construction Low Inductance ( <10nH ) Economical Bare Metal Element

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistor - MSR-3 - Riedon, Inc.
Alhambra, CA, USA
Leaded Resistor
MSR-3
Leaded Resistor MSR-3
Resistances from 0.005 to 0.100Ohms Tolerance to ±1% Resistance Wire TCR: ± 20ppm/K For Current Sensing and Shunt Applications All Welded Construction Low Inductance ( <10nH ) Economical Bare Metal Element

Resistances from 0.005 to 0.100Ohms
Tolerance to ±1%
Resistance Wire TCR: ± 20ppm/K
For Current Sensing and Shunt Applications
All Welded Construction
Low Inductance ( <10nH )
Economical Bare Metal Element

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number MSR-3
Product Name Leaded Resistor
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Bare Metal Element
Mounting / Packaging Radial Leads
Resistance Range 0.0050 to 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-SR731HTTC6R2JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details