Riedon, Inc. Heat Sink Resistor PF2202

Description
TO-200 Housing Rated Power to 50 Watts Resistances from 0.01 to 51K Ohms High Stability Film Resistance Elements Resistance Tolerance to +/-0.05% Low Inductance ( <50nH )
Description
TO-200 Housing Rated Power to 50 Watts Resistances from 0.01 to 51K Ohms High Stability Film Resistance Elements Resistance Tolerance to +/-0.05% Low Inductance ( <50nH )

Suppliers

Company
Product
Description
Supplier Links
Heat Sink Resistor - PF2202 - Riedon, Inc.
Alhambra, CA, USA
Heat Sink Resistor
PF2202
Heat Sink Resistor PF2202
TO-200 Housing Rated Power to 50 Watts Resistances from 0.01 to 51K Ohms High Stability Film Resistance Elements Resistance Tolerance to +/-0.05% Low Inductance ( <50nH )
  • TO-200 Housing
  • Rated Power to 50 Watts
  • Resistances from 0.01 to 51K Ohms
  • High Stability Film Resistance Elements
  • Resistance Tolerance to +/-0.05%
  • Low Inductance ( <50nH )

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number PF2202
Product Name Heat Sink Resistor
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 0.0100 to 51000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614889-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 107000 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers