Riedon, Inc. Through Hole Resistors MS-5 0.015 OHM 3%

Description
15 mOhms ±3% 5W Through Hole Resistor Axial Current Sense Metal Element
Request a Quote Datasheet
Description
15 mOhms ±3% 5W Through Hole Resistor Axial Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MS-5-0.015H-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MS-5-0.015H-ND
Through Hole Resistors MS-5-0.015H-ND
15 mOhms ±3% 5W Through Hole Resistor Axial Current Sense Metal Element

15 mOhms ±3% 5W Through Hole Resistor Axial Current Sense Metal Element

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MS-5-0.015H-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details