Riedon, Inc. Leaded Resistor MS-1

Description
Resistances from 0.005 to 0.10Ohms Tolerance to ±1% Resistance Wire TCR: ± 20ppm/K For Current Sensing and Shunt Applications All Welded Construction Low Inductance ( <10nH ) Economical Bare Metal Element
Description
Resistances from 0.005 to 0.10Ohms Tolerance to ±1% Resistance Wire TCR: ± 20ppm/K For Current Sensing and Shunt Applications All Welded Construction Low Inductance ( <10nH ) Economical Bare Metal Element

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistor - MS-1 - Riedon, Inc.
Alhambra, CA, USA
Leaded Resistor
MS-1
Leaded Resistor MS-1
Resistances from 0.005 to 0.10Ohms Tolerance to ±1% Resistance Wire TCR: ± 20ppm/K For Current Sensing and Shunt Applications All Welded Construction Low Inductance ( <10nH ) Economical Bare Metal Element

Resistances from 0.005 to 0.10Ohms
Tolerance to ±1%
Resistance Wire TCR: ± 20ppm/K
For Current Sensing and Shunt Applications
All Welded Construction
Low Inductance ( <10nH )
Economical Bare Metal Element

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number MS-1
Product Name Leaded Resistor
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Bare Metal Element
Mounting / Packaging Radial Leads
Resistance Range 0.0050 to 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details