Riedon, Inc. Leaded Resistor MP70

Description
Resistances from 10Ohm to 2MOhms Power Rating to 0.5 Watts Resistance Tolerances to +/-0.05% TCR's to +/-5ppm/K Convenient RN Type Package Styles
Description
Resistances from 10Ohm to 2MOhms Power Rating to 0.5 Watts Resistance Tolerances to +/-0.05% TCR's to +/-5ppm/K Convenient RN Type Package Styles

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistor - MP70 - Riedon, Inc.
Alhambra, CA, USA
Leaded Resistor
MP70
Leaded Resistor MP70
Resistances from 10Ohm to 2MOhms Power Rating to 0.5 Watts Resistance Tolerances to +/-0.05% TCR's to +/-5ppm/K Convenient RN Type Package Styles
  • Resistances from 10Ohm to 2MOhms
  • Power Rating to 0.5 Watts
  • Resistance Tolerances to +/-0.05%
  • TCR's to +/-5ppm/K
  • Convenient RN Type Package Styles

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number MP70
Product Name Leaded Resistor
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 10 to 2.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C103J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers