MFFS-1 -- LEADED RESISTOR
Riedon, Inc.
Leaded Resistor
MFFS-1
Description
Fusible Resistor
Resistances from 1 Ohm to 10K Ohms
Power Rating 1 to 3 Watts
Resistance Tolerances of +/-5%
TCR: +/-250ppm/K Standard
Description
Fusible Resistor
Resistances from 1 Ohm to 10K Ohms
Power Rating 1 to 3 Watts
Resistance Tolerances of +/-5%
TCR: +/-250ppm/K Standard
Suppliers
Leaded Resistor
MFFS-1
Fusible Resistor
Resistances from 1 Ohm to 10K Ohms
Power Rating 1 to 3 Watts
Resistance Tolerances of +/-5%
TCR: +/-250ppm/K Standard
- Fusible Resistor
- Resistances from 1 Ohm to 10K Ohms
- Power Rating 1 to 3 Watts
- Resistance Tolerances of +/-5%
- TCR: +/-250ppm/K Standard
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
MFFS-1 |
|
Product Name
|
Leaded Resistor |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
Fusible Resistor
|
|
Technology / Construction
|
MetalFilm
|
|
Mounting / Packaging
|
Axial Leads
|
|
Resistance Range
|
1 to 10000 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
52.3 ohms
View Details
2 suppliers
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers