Riedon, Inc. Chip Resistor - Surface Mount NHS2B-5K1J8

Description
5.1 kOhms ±5% 50W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Thick Film
Request a Quote Datasheet
Description
5.1 kOhms ±5% 50W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - NHS2B-5K1J8-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
NHS2B-5K1J8-ND
Chip Resistor - Surface Mount NHS2B-5K1J8-ND
5.1 kOhms ±5% 50W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Thick Film

5.1 kOhms ±5% 50W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number NHS2B-5K1J8-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details