Riedon, Inc. Chip Resistor - Surface Mount HVS1206-10MJ1

Description
RES SMD 10M OHM 5% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 10M OHM 5% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 696-HVS1206-10MJ1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-HVS1206-10MJ1CT-ND
Chip Resistor - Surface Mount 696-HVS1206-10MJ1CT-ND
RES SMD 10M OHM 5% 1/4W 1206

RES SMD 10M OHM 5% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-HVS1206-10MJ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-HVS1206-10MJ1DKR-ND
Chip Resistor - Surface Mount 696-HVS1206-10MJ1DKR-ND
RES SMD 10M OHM 5% 1/4W 1206

RES SMD 10M OHM 5% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-HVS1206-10MJ1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-HVS1206-10MJ1TR-ND
Chip Resistor - Surface Mount 696-HVS1206-10MJ1TR-ND
10 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage, Non-Magnetic Thick Film

10 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage, Non-Magnetic Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 696-HVS1206-10MJ1CT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers