RESFOIL FWP220 THT 2T 0.3R 1% T
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 696-FWP220T2-R300-F-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | TO-220-2 |
| Tolerance | 1 +/- % |