RESFOIL FWP2324 0.001R 1% 15W T
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 696-FWP2324-FQ-R001T-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | Current Sensing; General Use |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | 4-SIP |
| Tolerance | 1 +/- % |