Riedon, Inc. Through Hole Resistors PF1262-500RF1

Description
500 Ohms ±1% 20W Through Hole Resistor TO-126-2 Current Sense, Flame Proof, Safety Thin Film
Request a Quote Datasheet
Description
500 Ohms ±1% 20W Through Hole Resistor TO-126-2 Current Sense, Flame Proof, Safety Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 696-1156-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
696-1156-ND
Through Hole Resistors 696-1156-ND
500 Ohms ±1% 20W Through Hole Resistor TO-126-2 Current Sense, Flame Proof, Safety Thin Film

500 Ohms ±1% 20W Through Hole Resistor TO-126-2 Current Sense, Flame Proof, Safety Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 696-1156-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging TO-126-2
Resistance Range 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details