Riedon, Inc. Heat Sink Resistor KPR 2-T218

Description
Resistances from 0.05Ohm to 100kOhms Power Rating to 100Watt Resistance Tolerances to ±1% TCR to ±100ppm/K Load Stability to 1% TO-218 (TO-247) Housing
Description
Resistances from 0.05Ohm to 100kOhms Power Rating to 100Watt Resistance Tolerances to ±1% TCR to ±100ppm/K Load Stability to 1% TO-218 (TO-247) Housing

Suppliers

Company
Product
Description
Supplier Links
Heat Sink Resistor - KPR 2-T218 - Riedon, Inc.
Alhambra, CA, USA
Heat Sink Resistor
KPR 2-T218
Heat Sink Resistor KPR 2-T218
Resistances from 0.05Ohm to 100kOhms Power Rating to 100Watt Resistance Tolerances to ±1% TCR to ±100ppm/K Load Stability to 1% TO-218 (TO-247) Housing

Resistances from 0.05Ohm to 100kOhms
Power Rating to 100Watt
Resistance Tolerances to ±1%
TCR to ±100ppm/K
Load Stability to 1%
TO-218 (TO-247) Housing

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number KPR 2-T218
Product Name Heat Sink Resistor
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 0.0500 to 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers