Riedon, Inc. Leaded Resistor MP60

Description
Resistances from 10Ohm to 2MOhms Power Rating to 0.5 Watts Resistance Tolerances to +/-0.05% TCR's to +/-5ppm/K Convenient RN Type Package Styles
Description
Resistances from 10Ohm to 2MOhms Power Rating to 0.5 Watts Resistance Tolerances to +/-0.05% TCR's to +/-5ppm/K Convenient RN Type Package Styles

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistor - MP60 - Riedon, Inc.
Alhambra, CA, USA
Leaded Resistor
MP60
Leaded Resistor MP60
Resistances from 10Ohm to 2MOhms Power Rating to 0.5 Watts Resistance Tolerances to +/-0.05% TCR's to +/-5ppm/K Convenient RN Type Package Styles
  • Resistances from 10Ohm to 2MOhms
  • Power Rating to 0.5 Watts
  • Resistance Tolerances to +/-0.05%
  • TCR's to +/-5ppm/K
  • Convenient RN Type Package Styles

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number MP60
Product Name Leaded Resistor
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 10 to 2.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1614975-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers