Riedon, Inc. Leaded Resistor MFP65

Description
Resistances from 10Ohm to 1MOhms Power Rating to 2Watts Resistance Tolerances to +/-0.01% TCR's to +/-5ppm/C Convenient RN Type Package Styles Lower Tolerance Available on Request
Description
Resistances from 10Ohm to 1MOhms Power Rating to 2Watts Resistance Tolerances to +/-0.01% TCR's to +/-5ppm/C Convenient RN Type Package Styles Lower Tolerance Available on Request

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistor - MFP65 - Riedon, Inc.
Alhambra, CA, USA
Leaded Resistor
MFP65
Leaded Resistor MFP65
Resistances from 10Ohm to 1MOhms Power Rating to 2Watts Resistance Tolerances to +/-0.01% TCR's to +/-5ppm/C Convenient RN Type Package Styles Lower Tolerance Available on Request
  • Resistances from 10Ohm to 1MOhms
  • Power Rating to 2Watts
  • Resistance Tolerances to +/-0.01%
  • TCR's to +/-5ppm/C
  • Convenient RN Type Package Styles
  • Lower Tolerance Available on Request

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number MFP65
Product Name Leaded Resistor
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 10 to 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers