Riedon, Inc. Leaded Resistor MG65

Description
Resistances from 50kOhm to 2GOhms Power Rating to 3Watts Resistance Tolerances to +/-0.5% Max. working voltage to 10000V Convenient RN Type Package Styles
Description
Resistances from 50kOhm to 2GOhms Power Rating to 3Watts Resistance Tolerances to +/-0.5% Max. working voltage to 10000V Convenient RN Type Package Styles

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistor - MG65 - Riedon, Inc.
Alhambra, CA, USA
Leaded Resistor
MG65
Leaded Resistor MG65
Resistances from 50kOhm to 2GOhms Power Rating to 3Watts Resistance Tolerances to +/-0.5% Max. working voltage to 10000V Convenient RN Type Package Styles
  • Resistances from 50kOhm to 2GOhms
  • Power Rating to 3Watts
  • Resistance Tolerances to +/-0.5%
  • Max. working voltage to 10000V
  • Convenient RN Type Package Styles

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number MG65
Product Name Leaded Resistor
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 50000 to 1.00E9 ohms
Tolerance 0.5000 to 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469494 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details