Riedon, Inc. Datasheets for Resistor, Capacitor Networks
Resistor, capacitor networks (RC networks) are integrated circuits (ICs) that contain resistor-capacitor arrays in a single chip.
Resistor, Capacitor Networks: Learn more
| Product Name | Notes |
|---|---|
| Resistances from 1 Ohm to 3MOhms Power Rating 0.4Watts per Resistor Resistance Tolerances to ±0.05% Matched Tolerances to ±0.025% Temperature Coefficients to ±3ppm/K Economically Customized for Small Qty’s | |
| Resistances from 100Ohm to 100kOhms Power Rating 0.1Watts per Resistor Resistance Tolerances to ±0.1% Matched Tolerances to ±0.05% Temperature Coefficients to ±5ppm/K Very Low Noise and Inductance | |
| Resistances from 100Ohm to 20kOhms Power Rating to 0.2Watt Resistance Tolerances to ±0.005% TCR to ±0.5ppm/K Load Stability to 0.001% Twin Resistor Construction | |
| Resistances from 1Ohm to 150kOhms Power Rating to 0.4Watt Resistance Tolerances to ±0.05% TCR to ±1ppm/K Load Stability to 0.01% | |
| Resistances from 25 Ohm to 10MOhms Power Rating to 1.35W Resistance Tolerances to ±1% Temperature Coefficients to ±100ppm/K TCR Matching to ±5 ppm/K Up to 9 Resistors |