Riedon, Inc. Leaded Resistor MT-2A

Description
Resistances from 0.003 to 0.10Ohms Tolerance to ±0.1% TCR’s to ± 20 ppm/K ( Four Terminal Version ) For Current Sensing and Shunt Applications All Welded Construction Low Inductance ( <10nH ) Four Terminal Versions Available (Consult Factory)
Description
Resistances from 0.003 to 0.10Ohms Tolerance to ±0.1% TCR’s to ± 20 ppm/K ( Four Terminal Version ) For Current Sensing and Shunt Applications All Welded Construction Low Inductance ( <10nH ) Four Terminal Versions Available (Consult Factory)

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistor - MT-2A - Riedon, Inc.
Alhambra, CA, USA
Leaded Resistor
MT-2A
Leaded Resistor MT-2A
Resistances from 0.003 to 0.10Ohms Tolerance to ±0.1% TCR’s to ± 20 ppm/K ( Four Terminal Version ) For Current Sensing and Shunt Applications All Welded Construction Low Inductance ( <10nH ) Four Terminal Versions Available (Consult Factory)

Resistances from 0.003 to 0.10Ohms
Tolerance to ±0.1%
TCR’s to ± 20 ppm/K ( Four Terminal Version )
For Current Sensing and Shunt Applications
All Welded Construction
Low Inductance ( <10nH )
Four Terminal Versions Available (Consult Factory)

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number MT-2A
Product Name Leaded Resistor
Configuration Single Resistor
Category / Application Current Sensing; Power Applications
Technology / Construction Molded Metal Element
Mounting / Packaging Axial Leads
Resistance Range 0.0030 to 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-SR731ETTPR82GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers