Riedon, Inc. Through Hole Resistors PF2203-20KF1

Description
20 kOhms ±1% 35W Through Hole Resistor TO-220-2 Current Sense, Flame Proof, Pulse Withstanding, Safety Thin Film
Request a Quote Datasheet
Description
20 kOhms ±1% 35W Through Hole Resistor TO-220-2 Current Sense, Flame Proof, Pulse Withstanding, Safety Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 696-1169-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
696-1169-ND
Through Hole Resistors 696-1169-ND
20 kOhms ±1% 35W Through Hole Resistor TO-220-2 Current Sense, Flame Proof, Pulse Withstanding, Safety Thin Film

20 kOhms ±1% 35W Through Hole Resistor TO-220-2 Current Sense, Flame Proof, Pulse Withstanding, Safety Thin Film

Buy Now Datasheet
Resistors - Through Hole Resistors - 1348054-PF2203-20KF1 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1348054-PF2203-20KF1
Resistors - Through Hole Resistors 1348054-PF2203-20KF1
Win Source Part Number: 1348054-PF2203-20KF1 Category: Resistors - Through Hole Resistors Series: PF2200 Features: Current Sense, Flame Proof, Pulse Withstanding, Safety Package: Tube Size / Dimension: 0.417" L x 0.177" W (10.60mm x 4.50mm) Height - Seated (Max): 0.591" (15.00mm) Standard Package: 50 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 35W Composition: Thin Film Number of Terminations: 2 Resistance: 20 kOhms Package / Case: TO-220-2 Supplier Device Package: TO-220 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.29.0000 Mfr: Riedon California Prop 65: Warning Information

Win Source Part Number: 1348054-PF2203-20KF1
Category: Resistors - Through Hole Resistors
Series: PF2200
Features: Current Sense, Flame Proof, Pulse Withstanding, Safety
Package: Tube
Size / Dimension: 0.417" L x 0.177" W (10.60mm x 4.50mm)
Height - Seated (Max): 0.591" (15.00mm)
Standard Package: 50
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 35W
Composition: Thin Film
Number of Terminations: 2
Resistance: 20 kOhms
Package / Case: TO-220-2
Supplier Device Package: TO-220
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.29.0000
Mfr: Riedon
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number 696-1169-ND 1348054-PF2203-20KF1
Product Name Through Hole Resistors Resistors - Through Hole Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging TO-220-2
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Chip Resistor - Surface Mount - 2019-SLN3TTEDR137FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details