Riedon, Inc. Through Hole Resistors PF1262-68RF1

Description
68 Ohms ±1% 20W Through Hole Resistor TO-126-2 Current Sense, Flame Proof, Safety Thin Film
Request a Quote Datasheet
Description
68 Ohms ±1% 20W Through Hole Resistor TO-126-2 Current Sense, Flame Proof, Safety Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PF1262-68RF1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PF1262-68RF1-ND
Through Hole Resistors PF1262-68RF1-ND
68 Ohms ±1% 20W Through Hole Resistor TO-126-2 Current Sense, Flame Proof, Safety Thin Film

68 Ohms ±1% 20W Through Hole Resistor TO-126-2 Current Sense, Flame Proof, Safety Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number PF1262-68RF1-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging TO-126-2
Resistance Range 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R3R3JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details