Riedon, Inc. Surface Mount Resistor HVC 0805

Description
Resistances from 10M to 1T Ohms Power Rating 0.05 to 0.8 Watts Resistance Tolerances to +/- 0.25% TCR's to +/- 25 ppm/C Non-Magnetic High Value Thick Film Resistance Element Sizes, 0402, 0603, 0805, 1206, 1210, 2512, 4020 Special HT Version to 300C
Description
Resistances from 10M to 1T Ohms Power Rating 0.05 to 0.8 Watts Resistance Tolerances to +/- 0.25% TCR's to +/- 25 ppm/C Non-Magnetic High Value Thick Film Resistance Element Sizes, 0402, 0603, 0805, 1206, 1210, 2512, 4020 Special HT Version to 300C

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistor - HVC 0805 - Riedon, Inc.
Alhambra, CA, USA
Surface Mount Resistor
HVC 0805
Surface Mount Resistor HVC 0805
Resistances from 10M to 1T Ohms Power Rating 0.05 to 0.8 Watts Resistance Tolerances to +/- 0.25% TCR's to +/- 25 ppm/C Non-Magnetic High Value Thick Film Resistance Element Sizes, 0402, 0603, 0805, 1206, 1210, 2512, 4020 Special HT Version to 300C
  • Resistances from 10M to 1T Ohms
  • Power Rating 0.05 to 0.8 Watts
  • Resistance Tolerances to +/- 0.25%
  • TCR's to +/- 25 ppm/C
  • Non-Magnetic
  • High Value Thick Film Resistance Element
  • Sizes, 0402, 0603, 0805, 1206, 1210, 2512, 4020
  • Special HT Version to 300C

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number HVC 0805
Product Name Surface Mount Resistor
Configuration Single Resistor
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Resistance Range 1.00E7 to 1.00E12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 53.6 ohms
View Details
2 suppliers
Through Hole Resistors - 1468294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 4757047 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers