Riedon, Inc. Chip Resistor - Surface Mount HVS1206-470KJ8

Description
RES SMD 470K OHM 5% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 470K OHM 5% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 696-HVS1206-470KJ8CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-HVS1206-470KJ8CT-ND
Chip Resistor - Surface Mount 696-HVS1206-470KJ8CT-ND
RES SMD 470K OHM 5% 1/4W 1206

RES SMD 470K OHM 5% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-HVS1206-470KJ8TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-HVS1206-470KJ8TR-ND
Chip Resistor - Surface Mount 696-HVS1206-470KJ8TR-ND
470 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage, Non-Magnetic Thick Film

470 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage, Non-Magnetic Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-HVS1206-470KJ8DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-HVS1206-470KJ8DKR-ND
Chip Resistor - Surface Mount 696-HVS1206-470KJ8DKR-ND
RES SMD 470K OHM 5% 1/4W 1206

RES SMD 470K OHM 5% 1/4W 1206

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 696-HVS1206-470KJ8CT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details