Riedon, Inc. Chip Resistor - Surface Mount MNRS10500R002F

Description
2 mOhms ±1% 4W Chip Resistor Nonstandard Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Metal Element
Request a Quote Datasheet
Description
2 mOhms ±1% 4W Chip Resistor Nonstandard Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MNRS10500R002F-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MNRS10500R002F-ND
Chip Resistor - Surface Mount MNRS10500R002F-ND
2 mOhms ±1% 4W Chip Resistor Nonstandard Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Metal Element

2 mOhms ±1% 4W Chip Resistor Nonstandard Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Metal Element

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MNRS10500R002F-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging Nonstandard
Resistance Range 0.0020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138566CT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details