Riedon, Inc. Through Hole Resistors PCS-0R033D1

Description
33 mOhms ±0.5% 40W Through Hole Resistor 4-SIP Current Sense Metal Foil
Request a Quote Datasheet
Description
33 mOhms ±0.5% 40W Through Hole Resistor 4-SIP Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 696-PCS-0R033D1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
696-PCS-0R033D1-ND
Through Hole Resistors 696-PCS-0R033D1-ND
33 mOhms ±0.5% 40W Through Hole Resistor 4-SIP Current Sense Metal Foil

33 mOhms ±0.5% 40W Through Hole Resistor 4-SIP Current Sense Metal Foil

Buy Now Datasheet
Resistors - Through Hole Resistors - 1351850-PCS-0R033D1 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1351850-PCS-0R033D1
Resistors - Through Hole Resistors 1351850-PCS-0R033D1
Win Source Part Number: 1351850-PCS-0R033D1 Category: Resistors - Through Hole Resistors Series: PCS Features: Current Sense Package: Tube Size / Dimension: 0.878" L x 0.177" W (22.30mm x 4.50mm) Height - Seated (Max): 0.687" (17.45mm) Standard Package: 25 Tolerance: ±0.5% Temperature Coefficient: ±10ppm/°C Power (Watts): 40W Composition: Metal Foil Number of Terminations: 4 Resistance: 33 mOhms Package / Case: 4-SIP Supplier Device Package: Radial Lead Temperature Range - Operating: -40°C ~ 130°C ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Mfr: Riedon California Prop 65: Warning Information

Win Source Part Number: 1351850-PCS-0R033D1
Category: Resistors - Through Hole Resistors
Series: PCS
Features: Current Sense
Package: Tube
Size / Dimension: 0.878" L x 0.177" W (22.30mm x 4.50mm)
Height - Seated (Max): 0.687" (17.45mm)
Standard Package: 25
Tolerance: ±0.5%
Temperature Coefficient: ±10ppm/°C
Power (Watts): 40W
Composition: Metal Foil
Number of Terminations: 4
Resistance: 33 mOhms
Package / Case: 4-SIP
Supplier Device Package: Radial Lead
Temperature Range - Operating: -40°C ~ 130°C
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.29.0000
Mfr: Riedon
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number 696-PCS-0R033D1-ND 1351850-PCS-0R033D1
Product Name Through Hole Resistors Resistors - Through Hole Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging Radial Leads; 4-SIP
Resistance Range 0.0330 ohms 0.0330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers