Riedon, Inc. Heat Sink Resistor NPR 2-T126

Description
Resistances from 0.01 to 51K Ohms Power Rating to 20Watt Resistance Tolerances to ±0.05% TCR to ±5ppm/K TO-126 Housing Convenient SMD DPak Available Low Inductance ( <50nH )
Description
Resistances from 0.01 to 51K Ohms Power Rating to 20Watt Resistance Tolerances to ±0.05% TCR to ±5ppm/K TO-126 Housing Convenient SMD DPak Available Low Inductance ( <50nH )

Suppliers

Company
Product
Description
Supplier Links
Heat Sink Resistor - NPR 2-T126 - Riedon, Inc.
Alhambra, CA, USA
Heat Sink Resistor
NPR 2-T126
Heat Sink Resistor NPR 2-T126
Resistances from 0.01 to 51K Ohms Power Rating to 20Watt Resistance Tolerances to ±0.05% TCR to ±5ppm/K TO-126 Housing Convenient SMD DPak Available Low Inductance ( <50nH )

Resistances from 0.01 to 51K Ohms
Power Rating to 20Watt
Resistance Tolerances to ±0.05%
TCR to ±5ppm/K
TO-126 Housing
Convenient SMD DPak Available
Low Inductance ( <50nH )

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number NPR 2-T126
Product Name Heat Sink Resistor
Configuration Single Resistor
Category / Application Precision Resistor; Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 0.0100 to 51000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1363288 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers