Riedon, Inc. Current Sense Resistor NPP 2-T126

Description
Resistances from 0.01 to 51K Ohms Power Rating to 20Watt Resistance Tolerances to ±0.05% TCR to ±5ppm/K TO-126 Housing Convenient SMD DPak Available Low Inductance ( <50nH )
Description
Resistances from 0.01 to 51K Ohms Power Rating to 20Watt Resistance Tolerances to ±0.05% TCR to ±5ppm/K TO-126 Housing Convenient SMD DPak Available Low Inductance ( <50nH )

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistor - NPP 2-T126 - Riedon, Inc.
Alhambra, CA, USA
Current Sense Resistor
NPP 2-T126
Current Sense Resistor NPP 2-T126
Resistances from 0.01 to 51K Ohms Power Rating to 20Watt Resistance Tolerances to ±0.05% TCR to ±5ppm/K TO-126 Housing Convenient SMD DPak Available Low Inductance ( <50nH )

Resistances from 0.01 to 51K Ohms
Power Rating to 20Watt
Resistance Tolerances to ±0.05%
TCR to ±5ppm/K
TO-126 Housing
Convenient SMD DPak Available
Low Inductance ( <50nH )

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number NPP 2-T126
Product Name Current Sense Resistor
Configuration Single Resistor
Category / Application Current Sensing; Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 0.1000 to 51000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R181JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers