MFFS-3 -- LEADED RESISTOR
Riedon, Inc.
Leaded Resistor
MFFS-3
Description
Fusible Resistor
Resistances from 1 Ohm to 10K Ohms
Power Rating 1 to 3 Watts
Resistance Tolerances of +/-5%
TCR: +/-250ppm/K Standard
Description
Fusible Resistor
Resistances from 1 Ohm to 10K Ohms
Power Rating 1 to 3 Watts
Resistance Tolerances of +/-5%
TCR: +/-250ppm/K Standard
Suppliers
Leaded Resistor
MFFS-3
Fusible Resistor
Resistances from 1 Ohm to 10K Ohms
Power Rating 1 to 3 Watts
Resistance Tolerances of +/-5%
TCR: +/-250ppm/K Standard
- Fusible Resistor
- Resistances from 1 Ohm to 10K Ohms
- Power Rating 1 to 3 Watts
- Resistance Tolerances of +/-5%
- TCR: +/-250ppm/K Standard
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
MFFS-3 |
|
Product Name
|
Leaded Resistor |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
Fusible Resistor
|
|
Technology / Construction
|
MetalFilm
|
|
Mounting / Packaging
|
Axial Leads
|
|
Resistance Range
|
1 to 10000 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Metal foil
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications
RoHS
View Details
Mounting / Packaging
4-SIP
Resistance Range
1 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers