Riedon, Inc. Leaded Resistor MFP70

Description
Resistances from 10Ohm to 1MOhms Power Rating to 2Watts Resistance Tolerances to +/-0.01% TCR's to +/-5ppm/C Convenient RN Type Package Styles Lower Tolerance Available on Request
Description
Resistances from 10Ohm to 1MOhms Power Rating to 2Watts Resistance Tolerances to +/-0.01% TCR's to +/-5ppm/C Convenient RN Type Package Styles Lower Tolerance Available on Request

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistor - MFP70 - Riedon, Inc.
Alhambra, CA, USA
Leaded Resistor
MFP70
Leaded Resistor MFP70
Resistances from 10Ohm to 1MOhms Power Rating to 2Watts Resistance Tolerances to +/-0.01% TCR's to +/-5ppm/C Convenient RN Type Package Styles Lower Tolerance Available on Request
  • Resistances from 10Ohm to 1MOhms
  • Power Rating to 2Watts
  • Resistance Tolerances to +/-0.01%
  • TCR's to +/-5ppm/C
  • Convenient RN Type Package Styles
  • Lower Tolerance Available on Request

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number MFP70
Product Name Leaded Resistor
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 10 to 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR47J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers